Pollack Flaximum Fabric 4114/04

Description
Color: raffia Weight: 28 7/8 ounces per linear yard, 896 grams per linear meter Flammability: CB117E - passes Origin: Chile Notes: Designed by the Pollack Studio © 2008 Pollack & Associates
Description
Color: raffia Weight: 28 7/8 ounces per linear yard, 896 grams per linear meter Flammability: CB117E - passes Origin: Chile Notes: Designed by the Pollack Studio © 2008 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Flaximum Fabric - 4114/04 - Pollack
New York, NY, USA
Flaximum Fabric
4114/04
Flaximum Fabric 4114/04
Color: raffia Weight: 28 7/8 ounces per linear yard, 896 grams per linear meter Flammability: CB117E - passes Origin: Chile Notes: Designed by the Pollack Studio © 2008 Pollack & Associates

Color: raffia
Weight: 28 7/8 ounces per linear yard, 896 grams per linear meter
Flammability: CB117E - passes
Origin: Chile
Notes: Designed by the Pollack Studio © 2008 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 4114/04
Product Name Flaximum Fabric
Material Natural; Linen / Flax
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Woven Amorphous Silica Cloth - SILTEX® 36-UH-AR - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Welding Protection
View Details
PVA (Polyvinyl Alcohol) Fiber 100% Wet-Laid Nonwoven Fabric, Alkali-Resistant (VN type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
Thickness 0.0020 to 0.0118 inch (0.0500 to 0.3000 mm)
View Details