Pollack Tech Support Fabric 4110/05

Description
Color: granite Weight: 15 ounces per linear yard, 465 grams per linear meter Flammability: CB117E - passes UFAC - Class I Origin: USA Notes: Designed by the Pollack Studio © 2007 Pollack & Associates
Description
Color: granite Weight: 15 ounces per linear yard, 465 grams per linear meter Flammability: CB117E - passes UFAC - Class I Origin: USA Notes: Designed by the Pollack Studio © 2007 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Tech Support Fabric - 4110/05 - Pollack
New York, NY, USA
Tech Support Fabric
4110/05
Tech Support Fabric 4110/05
Color: granite Weight: 15 ounces per linear yard, 465 grams per linear meter Flammability: CB117E - passes UFAC - Class I Origin: USA Notes: Designed by the Pollack Studio © 2007 Pollack & Associates

Color: granite
Weight: 15 ounces per linear yard, 465 grams per linear meter
Flammability: CB117E - passes UFAC - Class I
Origin: USA
Notes: Designed by the Pollack Studio © 2007 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 4110/05
Product Name Tech Support Fabric
Material Synthetic; Polyamide; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Synthetic; Fluoropolymer
Thickness 0.0030 to 0.0100 inch (0.0762 to 0.2540 mm)
Width / OD 1.00 to 40.00 inch (25 to 1016 mm)
View Details
SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Silicone Coated Fiberglass - ARMATEX® SF 17 Industrial - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
View Details
Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric - HOP - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Olefin
Applications Membrane Support; Separators for Secondary Batteries
View Details