Pollack Gleam Fabric 4108/02

Description
Color: linen Weight: 11 1/4 ounces per linear yard, 350 grams per linear meter Flammability: CB117E - passes NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: Italy Notes: Designed by the Pollack Studio © 2007 Pollack & Associates
Description
Color: linen Weight: 11 1/4 ounces per linear yard, 350 grams per linear meter Flammability: CB117E - passes NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: Italy Notes: Designed by the Pollack Studio © 2007 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Gleam Fabric - 4108/02 - Pollack
New York, NY, USA
Gleam Fabric
4108/02
Gleam Fabric 4108/02
Color: linen Weight: 11 1/4 ounces per linear yard, 350 grams per linear meter Flammability: CB117E - passes NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: Italy Notes: Designed by the Pollack Studio © 2007 Pollack & Associates

Color: linen
Weight: 11 1/4 ounces per linear yard, 350 grams per linear meter
Flammability: CB117E - passes NFPA 701 Small Scale - Will pass with appropriate flame treatment.
Origin: Italy
Notes: Designed by the Pollack Studio © 2007 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 4108/02
Product Name Gleam Fabric
Material Cotton; Natural; Linen / Flax
Unlock Full Specs
to access all available technical data

Similar Products

Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details