Pollack Melange Fabric 4107/12

Description
Color: sweet and sour Weight: 18 1/2 ounces per linear yard, 574 3/4 grams per linear meter Flammability: CB117E - passes UFAC - class I Origin: USA Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2007 Pollack & Associates
Description
Color: sweet and sour Weight: 18 1/2 ounces per linear yard, 574 3/4 grams per linear meter Flammability: CB117E - passes UFAC - class I Origin: USA Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2007 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Melange Fabric - 4107/12 - Pollack
New York, NY, USA
Melange Fabric
4107/12
Melange Fabric 4107/12
Color: sweet and sour Weight: 18 1/2 ounces per linear yard, 574 3/4 grams per linear meter Flammability: CB117E - passes UFAC - class I Origin: USA Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2007 Pollack & Associates

Color: sweet and sour
Weight: 18 1/2 ounces per linear yard, 574 3/4 grams per linear meter
Flammability: CB117E - passes UFAC - class I
Origin: USA
Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2007 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 4107/12
Product Name Melange Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone Coated Fiberglass - ARMATEX® SF 90 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
Features Thermal Insulation
View Details
Alkali-Resistant PVA (Polyvinyl Alcohol) Nonwoven Fabric for Battery Separators (VN type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
Thickness 0.0020 to 0.0118 inch (0.0500 to 0.3000 mm)
View Details