Pollack Delineation Fabric 4100/02

Description
Color: cornsilk Weight: 41 3/8 ounces per linear yard, 1282 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2006 Pollack & Associates
Description
Color: cornsilk Weight: 41 3/8 ounces per linear yard, 1282 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2006 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Delineation Fabric - 4100/02 - Pollack
New York, NY, USA
Delineation Fabric
4100/02
Delineation Fabric 4100/02
Color: cornsilk Weight: 41 3/8 ounces per linear yard, 1282 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2006 Pollack & Associates

Color: cornsilk
Weight: 41 3/8 ounces per linear yard, 1282 grams per linear meter
Flammability: CB117E - passes
Origin: Italy
Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2006 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 4100/02
Product Name Delineation Fabric
Material Cotton; Natural; Linen / Flax
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Woven Aluminized Silica Fabrics - SILTEX® 19 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Welding Protection
View Details
Heat-Sealable Polyolefin Nonwoven Fabric for Membrane Supports (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Membrane Support; Separators for Secondary Batteries
View Details