Pollack Sailing Stripe Fabric 4095/05

Description
Color: kumquat Weight: 12 1/4 ounces per linear yard, 377 7/8 grams per linear meter Flammability: CB117E - passes Origin: Brazil Notes: Variations in color and texture are inherent to this fabric. Designed by the Pollack Studio © 2005 Pollack & Associates
Description
Color: kumquat Weight: 12 1/4 ounces per linear yard, 377 7/8 grams per linear meter Flammability: CB117E - passes Origin: Brazil Notes: Variations in color and texture are inherent to this fabric. Designed by the Pollack Studio © 2005 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Sailing Stripe Fabric - 4095/05 - Pollack
New York, NY, USA
Sailing Stripe Fabric
4095/05
Sailing Stripe Fabric 4095/05
Color: kumquat Weight: 12 1/4 ounces per linear yard, 377 7/8 grams per linear meter Flammability: CB117E - passes Origin: Brazil Notes: Variations in color and texture are inherent to this fabric. Designed by the Pollack Studio © 2005 Pollack & Associates

Color: kumquat
Weight: 12 1/4 ounces per linear yard, 377 7/8 grams per linear meter
Flammability: CB117E - passes
Origin: Brazil
Notes: Variations in color and texture are inherent to this fabric. Designed by the Pollack Studio © 2005 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 4095/05
Product Name Sailing Stripe Fabric
Material Natural; Linen / Flax
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Woven Silica Fabrics - SILTEX® 70-UH - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Welding Protection
View Details
Heat-Sealable Polyolefin Nonwoven Fabric for Membrane Supports (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Membrane Support; Separators for Secondary Batteries
View Details