Pollack Shoreline Fabric 4091/05

Description
Color: parrot Weight: 26 ounces per linear yard, 808 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Indoor + Outdoor Designed by Sarah Wolfe and the Pollack Studio © 2005 Pollack & Associates
Description
Color: parrot Weight: 26 ounces per linear yard, 808 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Indoor + Outdoor Designed by Sarah Wolfe and the Pollack Studio © 2005 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Shoreline Fabric - 4091/05 - Pollack
New York, NY, USA
Shoreline Fabric
4091/05
Shoreline Fabric 4091/05
Color: parrot Weight: 26 ounces per linear yard, 808 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Indoor + Outdoor Designed by Sarah Wolfe and the Pollack Studio © 2005 Pollack & Associates

Color: parrot
Weight: 26 ounces per linear yard, 808 grams per linear meter
Flammability: CB117E - passes
Origin: USA
Notes: Indoor + Outdoor Designed by Sarah Wolfe and the Pollack Studio © 2005 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 4091/05
Product Name Shoreline Fabric
Material Synthetic; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Robotex Silicone Coated Aromatic Polyamide - ARMATEX® SBN 13-602 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Thickness 0.0260 inch (0.6604 mm)
Width / OD 60.00 inch (1524 mm)
View Details
Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric - HOP - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Olefin
Applications Membrane Support; Separators for Secondary Batteries
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details