Pollack Vis-a-Vis Fabric 4089/05

Description
Color: khaki and butterscotch Weight: 24 1/8 ounces per linear yard, 749 3/8 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: REVERSIBLE The color effect changes with direction; apply consistently. Designed by Mark Pollack and the Pollack Studio © 2005 Pollack & Associates
Description
Color: khaki and butterscotch Weight: 24 1/8 ounces per linear yard, 749 3/8 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: REVERSIBLE The color effect changes with direction; apply consistently. Designed by Mark Pollack and the Pollack Studio © 2005 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Vis-a-Vis Fabric - 4089/05 - Pollack
New York, NY, USA
Vis-a-Vis Fabric
4089/05
Vis-a-Vis Fabric 4089/05
Color: khaki and butterscotch Weight: 24 1/8 ounces per linear yard, 749 3/8 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: REVERSIBLE The color effect changes with direction; apply consistently. Designed by Mark Pollack and the Pollack Studio © 2005 Pollack & Associates

Color: khaki and butterscotch
Weight: 24 1/8 ounces per linear yard, 749 3/8 grams per linear meter
Flammability: CB117E - passes
Origin: USA
Notes: REVERSIBLE The color effect changes with direction; apply consistently. Designed by Mark Pollack and the Pollack Studio © 2005 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 4089/05
Product Name Vis-a-Vis Fabric
Material Synthetic; Cotton; Natural; Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Woven Fiberglass with Polymer Coating - ARMATEX® NF 14 CARGO TEX - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Fiberglass; Coated / Sized
Applications Aerospace; Fire
View Details
Polyester Fiber 100% Wet-Laid Nonwoven Fabric, Ultra-Thin from 5 g/? (TH type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
Thickness 0.0003 to 0.0118 inch (0.0080 to 0.3000 mm)
View Details