Pollack Pleatz Fabric 4085/01

Description
Color: stonez Weight: 20 ounces per linear yard, 620 1/8 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: Variations in pleating texture are inherent to this fabric. Designed by the Pollack Studio © 2004 Pollack & Associates
Description
Color: stonez Weight: 20 ounces per linear yard, 620 1/8 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: Variations in pleating texture are inherent to this fabric. Designed by the Pollack Studio © 2004 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Pleatz Fabric - 4085/01 - Pollack
New York, NY, USA
Pleatz Fabric
4085/01
Pleatz Fabric 4085/01
Color: stonez Weight: 20 ounces per linear yard, 620 1/8 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: Variations in pleating texture are inherent to this fabric. Designed by the Pollack Studio © 2004 Pollack & Associates

Color: stonez
Weight: 20 ounces per linear yard, 620 1/8 grams per linear meter
Flammability: CB117E - passes
Origin: Italy
Notes: Variations in pleating texture are inherent to this fabric. Designed by the Pollack Studio © 2004 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 4085/01
Product Name Pleatz Fabric
Material Synthetic; Cotton; Natural; Polyamide; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Heat Resistant Nomex® Textiles - HYTEX® 500 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Braided; Woven; Knitted; Sleeving or Wraps
Material Synthetic; Aramid
Applications Chemical; Fire; Gasket, Insulation
View Details
Polyester Fiber 100% Wet-Laid Nonwoven Fabric, Ultra-Thin from 5 g/? (TH type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
Thickness 0.0003 to 0.0118 inch (0.0080 to 0.3000 mm)
View Details