Pollack Panier Fabric 4074/06

Description
Color: wire Weight: 10 1/2 ounces per linear yard, 325 1/2 grams per linear meter Flammability: CB117E - passes Origin: France Notes: Designed by the Pollack Studio © 2003 Pollack & Associates
Description
Color: wire Weight: 10 1/2 ounces per linear yard, 325 1/2 grams per linear meter Flammability: CB117E - passes Origin: France Notes: Designed by the Pollack Studio © 2003 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Panier Fabric - 4074/06 - Pollack
New York, NY, USA
Panier Fabric
4074/06
Panier Fabric 4074/06
Color: wire Weight: 10 1/2 ounces per linear yard, 325 1/2 grams per linear meter Flammability: CB117E - passes Origin: France Notes: Designed by the Pollack Studio © 2003 Pollack & Associates

Color: wire
Weight: 10 1/2 ounces per linear yard, 325 1/2 grams per linear meter
Flammability: CB117E - passes
Origin: France
Notes: Designed by the Pollack Studio © 2003 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 4074/06
Product Name Panier Fabric
Material Synthetic; Cotton; Natural; Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Commercial Grade Fiberglass Paper - CERMEX® PR1000-C - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Nonwoven
Material EGlass; Fiberglass
Applications Fire; Gasket, Insulation
View Details
Nanofiber Composite Nonwoven Fabric -  - HIROSE PAPER MFG. CO., LTD.
HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
View Details