Pollack Au Naturel Fabric 4062/01

Description
Color: salt and pepper Weight: 18 ounces per linear yard, 558 5/8 grams per linear meter Flammability: CB117E - passes Origin: Switzerland Notes: REVERSIBLE Variations in texture are inherent to this fabric. Designed by the Pollack Studio © 2001 Pollack & Associates
Description
Color: salt and pepper Weight: 18 ounces per linear yard, 558 5/8 grams per linear meter Flammability: CB117E - passes Origin: Switzerland Notes: REVERSIBLE Variations in texture are inherent to this fabric. Designed by the Pollack Studio © 2001 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Au Naturel Fabric - 4062/01 - Pollack
New York, NY, USA
Au Naturel Fabric
4062/01
Au Naturel Fabric 4062/01
Color: salt and pepper Weight: 18 ounces per linear yard, 558 5/8 grams per linear meter Flammability: CB117E - passes Origin: Switzerland Notes: REVERSIBLE Variations in texture are inherent to this fabric. Designed by the Pollack Studio © 2001 Pollack & Associates

Color: salt and pepper
Weight: 18 ounces per linear yard, 558 5/8 grams per linear meter
Flammability: CB117E - passes
Origin: Switzerland
Notes: REVERSIBLE Variations in texture are inherent to this fabric. Designed by the Pollack Studio © 2001 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 4062/01
Product Name Au Naturel Fabric
Material Synthetic; Cotton; Natural; Polyester; Linen / Flax
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone Coated Fiberglass - ARMATEX® SF 10 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
View Details
Heat-Sealable Polyolefin Nonwoven Fabric for Membrane Supports (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Membrane Support; Separators for Secondary Batteries
View Details