Pollack Interlude Fabric 4047/05

Description
Color: moss Weight: 17 1/2 ounces per linear yard, 542 1/2 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: REVERSIBLE The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2000 Pollack & Associates
Description
Color: moss Weight: 17 1/2 ounces per linear yard, 542 1/2 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: REVERSIBLE The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2000 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Interlude Fabric - 4047/05 - Pollack
New York, NY, USA
Interlude Fabric
4047/05
Interlude Fabric 4047/05
Color: moss Weight: 17 1/2 ounces per linear yard, 542 1/2 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: REVERSIBLE The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2000 Pollack & Associates

Color: moss
Weight: 17 1/2 ounces per linear yard, 542 1/2 grams per linear meter
Flammability: CB117E - passes
Origin: USA
Notes: REVERSIBLE The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2000 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 4047/05
Product Name Interlude Fabric
Material Cotton; Natural
Unlock Full Specs
to access all available technical data

Similar Products

Intumescent / Silicone Coated Fiberglass - ARMATEX® SIF 24 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass; Coated / Sized
Features Thermal Insulation
Thickness 0.0240 inch (0.6096 mm)
View Details
Polyester Fiber 100% Wet-Laid Nonwoven Fabric - TH - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Polyester
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details