Pollack Cushy Fabric 4034/05

Description
Color: tortoiseshell Weight: 25 1/2 ounces per linear yard, 790 5/8 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: REVERSIBLE The color effect changes with direction; apply consistently. Designed by Mark Pollack and the Pollack Studio © 1998 Pollack & Associates
Description
Color: tortoiseshell Weight: 25 1/2 ounces per linear yard, 790 5/8 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: REVERSIBLE The color effect changes with direction; apply consistently. Designed by Mark Pollack and the Pollack Studio © 1998 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Cushy Fabric - 4034/05 - Pollack
New York, NY, USA
Cushy Fabric
4034/05
Cushy Fabric 4034/05
Color: tortoiseshell Weight: 25 1/2 ounces per linear yard, 790 5/8 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: REVERSIBLE The color effect changes with direction; apply consistently. Designed by Mark Pollack and the Pollack Studio © 1998 Pollack & Associates

Color: tortoiseshell
Weight: 25 1/2 ounces per linear yard, 790 5/8 grams per linear meter
Flammability: CB117E - passes
Origin: USA
Notes: REVERSIBLE The color effect changes with direction; apply consistently. Designed by Mark Pollack and the Pollack Studio © 1998 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 4034/05
Product Name Cushy Fabric
Material Cotton; Natural
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone Coated Aromatic Polyamide -  - Mid-Mountain Materials, Inc.
Specs
Material Synthetic; Polyamide
Applications Aerospace; Automotive / Transportation; Chemical; Nuclear Settings, Machining, Painting, Foundry Work, Surface Treatment, Food Industries
Features Thermal Insulation; Weather Resistant
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric, 200–220°C Continuous Use (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Features ChemRes
View Details