Pollack Eloquence Fabric 4014/26

Description
Color: nickel Weight: 16 ounces per linear yard, 496 grams per linear meter Flammability: CB117E - passes NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: USA Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 1994 Pollack & Associates
Description
Color: nickel Weight: 16 ounces per linear yard, 496 grams per linear meter Flammability: CB117E - passes NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: USA Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 1994 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Eloquence Fabric - 4014/26 - Pollack
New York, NY, USA
Eloquence Fabric
4014/26
Eloquence Fabric 4014/26
Color: nickel Weight: 16 ounces per linear yard, 496 grams per linear meter Flammability: CB117E - passes NFPA 701 Small Scale - Will pass with appropriate flame treatment. Origin: USA Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 1994 Pollack & Associates

Color: nickel
Weight: 16 ounces per linear yard, 496 grams per linear meter
Flammability: CB117E - passes NFPA 701 Small Scale - Will pass with appropriate flame treatment.
Origin: USA
Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 1994 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 4014/26
Product Name Eloquence Fabric
Material Cotton; Natural
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Ceramic Coated Silica - ARMATEX® CS 25 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Material Quartz / Fused Silica; Ceramic
Applications Fire; Insulation Pads and Covers, Welding Protection, Thermal Insulation
Features Thermal Insulation
View Details