Pollack Pebble Crepe Fabric 3025/06

Description
Color: taupe Weight: 16 7/8 ounces per linear yard, 523 5/8 grams per linear meter Flammability: CB117E - passes Origin: New Zealand Notes: REVERSIBLE Designed by the Pollack Studio © 2010 Pollack & Associates
Description
Color: taupe Weight: 16 7/8 ounces per linear yard, 523 5/8 grams per linear meter Flammability: CB117E - passes Origin: New Zealand Notes: REVERSIBLE Designed by the Pollack Studio © 2010 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Pebble Crepe Fabric - 3025/06 - Pollack
New York, NY, USA
Pebble Crepe Fabric
3025/06
Pebble Crepe Fabric 3025/06
Color: taupe Weight: 16 7/8 ounces per linear yard, 523 5/8 grams per linear meter Flammability: CB117E - passes Origin: New Zealand Notes: REVERSIBLE Designed by the Pollack Studio © 2010 Pollack & Associates

Color: taupe
Weight: 16 7/8 ounces per linear yard, 523 5/8 grams per linear meter
Flammability: CB117E - passes
Origin: New Zealand
Notes: REVERSIBLE Designed by the Pollack Studio © 2010 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 3025/06
Product Name Pebble Crepe Fabric
Material Synthetic; Cotton; Natural; Polyamide; Wool
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Neoprene Coated Fiberglass - ARMATEX® NF 20 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Welding Protection
Features Thermal Insulation
View Details
Alkali-Resistant PVA (Polyvinyl Alcohol) Nonwoven Fabric for Battery Separators (VN type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
Thickness 0.0020 to 0.0118 inch (0.0500 to 0.3000 mm)
View Details