Pollack Pebble Crepe Fabric 3025/05

Description
Color: mocha Weight: 16 7/8 ounces per linear yard, 523 5/8 grams per linear meter Flammability: CB117E - passes Origin: New Zealand Notes: REVERSIBLE Designed by the Pollack Studio © 2010 Pollack & Associates
Description
Color: mocha Weight: 16 7/8 ounces per linear yard, 523 5/8 grams per linear meter Flammability: CB117E - passes Origin: New Zealand Notes: REVERSIBLE Designed by the Pollack Studio © 2010 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Pebble Crepe Fabric - 3025/05 - Pollack
New York, NY, USA
Pebble Crepe Fabric
3025/05
Pebble Crepe Fabric 3025/05
Color: mocha Weight: 16 7/8 ounces per linear yard, 523 5/8 grams per linear meter Flammability: CB117E - passes Origin: New Zealand Notes: REVERSIBLE Designed by the Pollack Studio © 2010 Pollack & Associates

Color: mocha
Weight: 16 7/8 ounces per linear yard, 523 5/8 grams per linear meter
Flammability: CB117E - passes
Origin: New Zealand
Notes: REVERSIBLE Designed by the Pollack Studio © 2010 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 3025/05
Product Name Pebble Crepe Fabric
Material Synthetic; Cotton; Natural; Polyamide; Wool
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Low Biopersistence Thermal Insulation Paper - CERMEX® PR1800SW - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Nonwoven
Material Quartz / Fused Silica; EGlass; Fiberglass; Ceramic
Applications Fire; Gasket, Insulation
View Details
Heat- and Chemical-Resistant PPS Nonwoven Fabric, a PTFE and PFAS Alternative (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Features ChemRes
Thickness 0.0011 to 0.0077 inch (0.0290 to 0.1950 mm)
View Details