Color: sea
Weight: 16 7/8 ounces per linear yard, 523 5/8 grams per linear meter
Flammability: CB117E - passes
Origin: New Zealand
Notes: REVERSIBLE Designed by the Pollack Studio © 2010 Pollack & Associates
| Pollack | |
|---|---|
| Product Category | Industrial Fabrics |
| Product Number | 3025/04 |
| Product Name | Pebble Crepe Fabric |
| Material | Synthetic; Cotton; Natural; Polyamide; Wool |