Pollack Heathered Flannel Fabric 3021/09

Description
Color: silver blue Weight: 13 5/8 ounces per linear yard, 422 grams per linear meter Flammability: CB117E - passes Origin: Chile Notes: Designed by the Pollack Studio © 2010 Pollack & Associates
Description
Color: silver blue Weight: 13 5/8 ounces per linear yard, 422 grams per linear meter Flammability: CB117E - passes Origin: Chile Notes: Designed by the Pollack Studio © 2010 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Heathered Flannel Fabric - 3021/09 - Pollack
New York, NY, USA
Heathered Flannel Fabric
3021/09
Heathered Flannel Fabric 3021/09
Color: silver blue Weight: 13 5/8 ounces per linear yard, 422 grams per linear meter Flammability: CB117E - passes Origin: Chile Notes: Designed by the Pollack Studio © 2010 Pollack & Associates

Color: silver blue
Weight: 13 5/8 ounces per linear yard, 422 grams per linear meter
Flammability: CB117E - passes
Origin: Chile
Notes: Designed by the Pollack Studio © 2010 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 3021/09
Product Name Heathered Flannel Fabric
Material Natural; Wool
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Woven Knit Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Quartz / Fused Silica; Ceramic
Applications Fire
View Details
Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric, Heat-Sealable (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Membrane Support; Separators for Secondary Batteries
View Details