Pollack Lodge Fabric 3018/04

Description
Color: chamois Weight: 35 5/8 ounces per linear yard, 1105 1/4 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by the Pollack Studio © 2009 Pollack & Associates
Description
Color: chamois Weight: 35 5/8 ounces per linear yard, 1105 1/4 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by the Pollack Studio © 2009 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Lodge Fabric - 3018/04 - Pollack
New York, NY, USA
Lodge Fabric
3018/04
Lodge Fabric 3018/04
Color: chamois Weight: 35 5/8 ounces per linear yard, 1105 1/4 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by the Pollack Studio © 2009 Pollack & Associates

Color: chamois
Weight: 35 5/8 ounces per linear yard, 1105 1/4 grams per linear meter
Flammability: CB117E - passes
Origin: USA
Notes: Designed by the Pollack Studio © 2009 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 3018/04
Product Name Lodge Fabric
Material Natural; Wool
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Woven Knit Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Quartz / Fused Silica; Ceramic
Applications Fire
View Details
Heat-Sealable Polyolefin Nonwoven Fabric for Membrane Supports (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Membrane Support; Separators for Secondary Batteries
View Details