Pollack Canyon Fabric 3017/08

Description
Color: palm frond Weight: 28 ounces per linear yard, 868 1/8 grams per linear meter Flammability: CB117E - passes Origin: New Zealand Notes: Designed by the Pollack Studio © 2008 Pollack & Associates
Description
Color: palm frond Weight: 28 ounces per linear yard, 868 1/8 grams per linear meter Flammability: CB117E - passes Origin: New Zealand Notes: Designed by the Pollack Studio © 2008 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Canyon Fabric - 3017/08 - Pollack
New York, NY, USA
Canyon Fabric
3017/08
Canyon Fabric 3017/08
Color: palm frond Weight: 28 ounces per linear yard, 868 1/8 grams per linear meter Flammability: CB117E - passes Origin: New Zealand Notes: Designed by the Pollack Studio © 2008 Pollack & Associates

Color: palm frond
Weight: 28 ounces per linear yard, 868 1/8 grams per linear meter
Flammability: CB117E - passes
Origin: New Zealand
Notes: Designed by the Pollack Studio © 2008 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 3017/08
Product Name Canyon Fabric
Material Synthetic; Natural; Polyamide; Wool
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Ceramic Coated Silica - ARMATEX® CS 11 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Material Quartz / Fused Silica; Ceramic
Applications Fire; Insulation Pads and Covers, Welding Protection, Thermal Insulation
Features Thermal Insulation
View Details