Pollack Snake Charmer Fabric 2364/05

Description
Color: python Weight: 13 3/4 ounces per linear yard, 425 5/8 grams per linear meter Flammability: CB117E - passes Origin: Canada Notes: Designed by Jenia Myagkov and the Pollack Studio © 2012 Pollack & Associates
Description
Color: python Weight: 13 3/4 ounces per linear yard, 425 5/8 grams per linear meter Flammability: CB117E - passes Origin: Canada Notes: Designed by Jenia Myagkov and the Pollack Studio © 2012 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Snake Charmer Fabric - 2364/05 - Pollack
New York, NY, USA
Snake Charmer Fabric
2364/05
Snake Charmer Fabric 2364/05
Color: python Weight: 13 3/4 ounces per linear yard, 425 5/8 grams per linear meter Flammability: CB117E - passes Origin: Canada Notes: Designed by Jenia Myagkov and the Pollack Studio © 2012 Pollack & Associates

Color: python
Weight: 13 3/4 ounces per linear yard, 425 5/8 grams per linear meter
Flammability: CB117E - passes
Origin: Canada
Notes: Designed by Jenia Myagkov and the Pollack Studio © 2012 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2364/05
Product Name Snake Charmer Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone Coated Silica -  - Mid-Mountain Materials, Inc.
Specs
Material Quartz / Fused Silica
Applications Aerospace; Fire
Features Thermal Insulation; Weather Resistant
View Details
Alkali-Resistant PVA (Polyvinyl Alcohol) Nonwoven Fabric for Battery Separators (VN type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
Thickness 0.0020 to 0.0118 inch (0.0500 to 0.3000 mm)
View Details