Pollack Snake Charmer Fabric 2364/03

Description
Color: cobra Weight: 13 3/4 ounces per linear yard, 425 5/8 grams per linear meter Flammability: CB117E - passes Origin: Canada Notes: Designed by Jenia Myagkov and the Pollack Studio © 2012 Pollack & Associates
Description
Color: cobra Weight: 13 3/4 ounces per linear yard, 425 5/8 grams per linear meter Flammability: CB117E - passes Origin: Canada Notes: Designed by Jenia Myagkov and the Pollack Studio © 2012 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Snake Charmer Fabric - 2364/03 - Pollack
New York, NY, USA
Snake Charmer Fabric
2364/03
Snake Charmer Fabric 2364/03
Color: cobra Weight: 13 3/4 ounces per linear yard, 425 5/8 grams per linear meter Flammability: CB117E - passes Origin: Canada Notes: Designed by Jenia Myagkov and the Pollack Studio © 2012 Pollack & Associates

Color: cobra
Weight: 13 3/4 ounces per linear yard, 425 5/8 grams per linear meter
Flammability: CB117E - passes
Origin: Canada
Notes: Designed by Jenia Myagkov and the Pollack Studio © 2012 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2364/03
Product Name Snake Charmer Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Low Biopersistence Thermal Insulation Paper - CERMEX® PR1800SW - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Nonwoven
Material Quartz / Fused Silica; EGlass; Fiberglass; Ceramic
Applications Fire; Gasket, Insulation
View Details
Heat-Sealable Polyolefin Nonwoven Fabric for Membrane Supports (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Membrane Support; Separators for Secondary Batteries
View Details