Pollack Pint Size Paisley Fabric 2362/05

Description
Color: zebra Weight: 14 3/4 ounces per linear yard, 455 1/2 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by Lauren Valente and the Pollack Studio © 2012 Pollack & Associates
Description
Color: zebra Weight: 14 3/4 ounces per linear yard, 455 1/2 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by Lauren Valente and the Pollack Studio © 2012 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Pint Size Paisley Fabric - 2362/05 - Pollack
New York, NY, USA
Pint Size Paisley Fabric
2362/05
Pint Size Paisley Fabric 2362/05
Color: zebra Weight: 14 3/4 ounces per linear yard, 455 1/2 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by Lauren Valente and the Pollack Studio © 2012 Pollack & Associates

Color: zebra
Weight: 14 3/4 ounces per linear yard, 455 1/2 grams per linear meter
Flammability: CB117E - passes
Origin: USA
Notes: Designed by Lauren Valente and the Pollack Studio © 2012 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2362/05
Product Name Pint Size Paisley Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone Coated Fiberglass SilverStar -  - Mid-Mountain Materials, Inc.
Specs
Material EGlass; Fiberglass
Applications Aerospace; Fire
Features Thermal Insulation; Weather Resistant
View Details
Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric, Heat-Sealable (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Membrane Support; Separators for Secondary Batteries
View Details