Pollack Bundled Up Fabric 2360/04

Description
Color: dapple Weight: 23 3/8 ounces per linear yard, 723 5/8 grams per linear meter Flammability: CB117E - passes Origin: India Notes: REVERSIBLE The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2012 Pollack & Associates
Description
Color: dapple Weight: 23 3/8 ounces per linear yard, 723 5/8 grams per linear meter Flammability: CB117E - passes Origin: India Notes: REVERSIBLE The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2012 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Bundled Up Fabric - 2360/04 - Pollack
New York, NY, USA
Bundled Up Fabric
2360/04
Bundled Up Fabric 2360/04
Color: dapple Weight: 23 3/8 ounces per linear yard, 723 5/8 grams per linear meter Flammability: CB117E - passes Origin: India Notes: REVERSIBLE The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2012 Pollack & Associates

Color: dapple
Weight: 23 3/8 ounces per linear yard, 723 5/8 grams per linear meter
Flammability: CB117E - passes
Origin: India
Notes: REVERSIBLE The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2012 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2360/04
Product Name Bundled Up Fabric
Material Synthetic; Cotton; Natural; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Heat Resistant Kevlar® Textiles - HYTEX® 400 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Braided; Woven; Knitted; Sleeving or Wraps
Material Synthetic; Aramid
Applications Chemical; Fire; Gasket, Insulation
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Vinylon Fiber 100% Wet-Laid Nonwoven Fabric - VN - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material PVC / Vinyl
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
View Details
SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details