Pollack So Rococo Fabric 2358/06

Description
Color: ace of spades Weight: 17 7/8 ounces per linear yard, 553 3/4 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by Jenia Myagkov and the Pollack Studio © 2011 Pollack & Associates
Description
Color: ace of spades Weight: 17 7/8 ounces per linear yard, 553 3/4 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by Jenia Myagkov and the Pollack Studio © 2011 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
So Rococo Fabric - 2358/06 - Pollack
New York, NY, USA
So Rococo Fabric
2358/06
So Rococo Fabric 2358/06
Color: ace of spades Weight: 17 7/8 ounces per linear yard, 553 3/4 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by Jenia Myagkov and the Pollack Studio © 2011 Pollack & Associates

Color: ace of spades
Weight: 17 7/8 ounces per linear yard, 553 3/4 grams per linear meter
Flammability: CB117E - passes
Origin: USA
Notes: Designed by Jenia Myagkov and the Pollack Studio © 2011 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2358/06
Product Name So Rococo Fabric
Material Synthetic; Cotton; Natural; Polyamide; Polyester; Linen / Flax
Unlock Full Specs
to access all available technical data

Similar Products

Polyester Fiber 100% Wet-Laid Nonwoven Fabric - TH - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Polyester
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
View Details
Heat Resistant Nomex® Textiles - HYTEX® 500 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Braided; Woven; Knitted; Sleeving or Wraps
Material Synthetic; Aramid
Applications Chemical; Fire; Gasket, Insulation
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details