Pollack Sway Fabric 2344/01

Description
Color: buff Weight: 16 ounces per linear yard, 496 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by the Pollack Studio © 2010 Pollack & Associates
Description
Color: buff Weight: 16 ounces per linear yard, 496 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by the Pollack Studio © 2010 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Sway Fabric - 2344/01 - Pollack
New York, NY, USA
Sway Fabric
2344/01
Sway Fabric 2344/01
Color: buff Weight: 16 ounces per linear yard, 496 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by the Pollack Studio © 2010 Pollack & Associates

Color: buff
Weight: 16 ounces per linear yard, 496 grams per linear meter
Flammability: CB117E - passes
Origin: USA
Notes: Designed by the Pollack Studio © 2010 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2344/01
Product Name Sway Fabric
Material Cotton; Natural
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Tadpole Gasket Insulation - THERMOPAK® - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Applications Aluminium, Welding, and Power Generation Industries
Features Thermal Insulation
Use Temperature 399 to 5000 F (204 to 2760 C)
View Details
Alkali-Resistant PVA (Polyvinyl Alcohol) Nonwoven Fabric for Battery Separators (VN type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
Thickness 0.0020 to 0.0118 inch (0.0500 to 0.3000 mm)
View Details