Pollack Bloom Fabric 2337/02

Description
Color: reflecting pool Weight: 14 1/4 ounces per linear yard, 440 grams per linear meter Flammability: CB117E - passes Origin: France Notes: Designed by the Pollack Studio © 2010 Pollack & Associates
Description
Color: reflecting pool Weight: 14 1/4 ounces per linear yard, 440 grams per linear meter Flammability: CB117E - passes Origin: France Notes: Designed by the Pollack Studio © 2010 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Bloom Fabric - 2337/02 - Pollack
New York, NY, USA
Bloom Fabric
2337/02
Bloom Fabric 2337/02
Color: reflecting pool Weight: 14 1/4 ounces per linear yard, 440 grams per linear meter Flammability: CB117E - passes Origin: France Notes: Designed by the Pollack Studio © 2010 Pollack & Associates

Color: reflecting pool
Weight: 14 1/4 ounces per linear yard, 440 grams per linear meter
Flammability: CB117E - passes
Origin: France
Notes: Designed by the Pollack Studio © 2010 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2337/02
Product Name Bloom Fabric
Material Synthetic; Cotton; Natural; Polyamide; Linen / Flax
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Braided Silica Textiles - SILTEX® Rope - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Quartz / Fused Silica; Ceramic
Applications Fire
View Details
Nanofiber Composite Nonwoven Fabric -  - HIROSE PAPER MFG. CO., LTD.
HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
View Details