Color: tiger lily
Weight: 22 7/8 ounces per linear yard, 710 grams per linear meter
Flammability: CB117E - passes
Origin: USA
Notes: Designed by Lauren Valente and the Pollack Studio © 2009 Pollack & Associates
| Pollack | |
|---|---|
| Product Category | Industrial Fabrics |
| Product Number | 2334/05 |
| Product Name | Florasian Fabric |
| Material | Synthetic; Cotton; Natural; Polyamide; Polyester; Linen / Flax |