Pollack Op Fabric 2332/07

Description
Color: rhubarb Weight: 12 1/8 ounces per linear yard, 375 1/8 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by Mark Pollack and the Pollack Studio © 2009 Pollack & Associates
Description
Color: rhubarb Weight: 12 1/8 ounces per linear yard, 375 1/8 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by Mark Pollack and the Pollack Studio © 2009 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Op Fabric - 2332/07 - Pollack
New York, NY, USA
Op Fabric
2332/07
Op Fabric 2332/07
Color: rhubarb Weight: 12 1/8 ounces per linear yard, 375 1/8 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by Mark Pollack and the Pollack Studio © 2009 Pollack & Associates

Color: rhubarb
Weight: 12 1/8 ounces per linear yard, 375 1/8 grams per linear meter
Flammability: CB117E - passes
Origin: USA
Notes: Designed by Mark Pollack and the Pollack Studio © 2009 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2332/07
Product Name Op Fabric
Material Synthetic; Natural; Polyamide; Polyester; Wool
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone Coated Silica -  - Mid-Mountain Materials, Inc.
Specs
Material Quartz / Fused Silica
Applications Aerospace; Fire
Features Thermal Insulation; Weather Resistant
View Details
Heat-Sealable Polyolefin Nonwoven Fabric for Membrane Supports (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Membrane Support; Separators for Secondary Batteries
View Details