Pollack Inscription Fabric 2319/06

Description
Color: sepia Weight: 16 1/2 ounces per linear yard, 509 3/4 grams per linear meter Flammability: CB117E - passes Origin: France Notes: Designed by the Pollack Studio © 2009 Pollack & Associates
Description
Color: sepia Weight: 16 1/2 ounces per linear yard, 509 3/4 grams per linear meter Flammability: CB117E - passes Origin: France Notes: Designed by the Pollack Studio © 2009 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Inscription Fabric - 2319/06 - Pollack
New York, NY, USA
Inscription Fabric
2319/06
Inscription Fabric 2319/06
Color: sepia Weight: 16 1/2 ounces per linear yard, 509 3/4 grams per linear meter Flammability: CB117E - passes Origin: France Notes: Designed by the Pollack Studio © 2009 Pollack & Associates

Color: sepia
Weight: 16 1/2 ounces per linear yard, 509 3/4 grams per linear meter
Flammability: CB117E - passes
Origin: France
Notes: Designed by the Pollack Studio © 2009 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2319/06
Product Name Inscription Fabric
Material Cotton; Natural; Wool
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Intumescent / Silicone Coated Fiberglass - ARMATEX® SIF 28 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass; Coated / Sized
Features Thermal Insulation
Thickness 0.0280 inch (0.7112 mm)
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric, 200–220°C Continuous Use (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Features ChemRes
View Details