Pollack Inscription Fabric 2319/04

Description
Color: sweetgrass Weight: 16 1/2 ounces per linear yard, 509 3/4 grams per linear meter Flammability: CB117E - passes Origin: France Notes: Designed by the Pollack Studio © 2009 Pollack & Associates
Description
Color: sweetgrass Weight: 16 1/2 ounces per linear yard, 509 3/4 grams per linear meter Flammability: CB117E - passes Origin: France Notes: Designed by the Pollack Studio © 2009 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Inscription Fabric - 2319/04 - Pollack
New York, NY, USA
Inscription Fabric
2319/04
Inscription Fabric 2319/04
Color: sweetgrass Weight: 16 1/2 ounces per linear yard, 509 3/4 grams per linear meter Flammability: CB117E - passes Origin: France Notes: Designed by the Pollack Studio © 2009 Pollack & Associates

Color: sweetgrass
Weight: 16 1/2 ounces per linear yard, 509 3/4 grams per linear meter
Flammability: CB117E - passes
Origin: France
Notes: Designed by the Pollack Studio © 2009 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2319/04
Product Name Inscription Fabric
Material Cotton; Natural; Wool
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Ceramic Coated Silica - ARMATEX® CS 42 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Material Quartz / Fused Silica; Ceramic
Applications Fire; Insulation Pads and Covers, Welding Protection, Thermal Insulation
Features Thermal Insulation
View Details
PVA (Polyvinyl Alcohol) Fiber 100% Wet-Laid Nonwoven Fabric, Alkali-Resistant (VN type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
Thickness 0.0020 to 0.0118 inch (0.0500 to 0.3000 mm)
View Details