Pollack Scrollwork Fabric 2317/04

Description
Color: patina Weight: 20 3/8 ounces per linear yard, 631 1/2 grams per linear meter Flammability: CB117E - passes NFPA 260 - class 1 Origin: Italy Notes: REVERSIBLE Designed by Rachel Doriss and the Pollack Studio © 2009 Pollack & Associates
Description
Color: patina Weight: 20 3/8 ounces per linear yard, 631 1/2 grams per linear meter Flammability: CB117E - passes NFPA 260 - class 1 Origin: Italy Notes: REVERSIBLE Designed by Rachel Doriss and the Pollack Studio © 2009 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Scrollwork Fabric - 2317/04 - Pollack
New York, NY, USA
Scrollwork Fabric
2317/04
Scrollwork Fabric 2317/04
Color: patina Weight: 20 3/8 ounces per linear yard, 631 1/2 grams per linear meter Flammability: CB117E - passes NFPA 260 - class 1 Origin: Italy Notes: REVERSIBLE Designed by Rachel Doriss and the Pollack Studio © 2009 Pollack & Associates

Color: patina
Weight: 20 3/8 ounces per linear yard, 631 1/2 grams per linear meter
Flammability: CB117E - passes NFPA 260 - class 1
Origin: Italy
Notes: REVERSIBLE Designed by Rachel Doriss and the Pollack Studio © 2009 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2317/04
Product Name Scrollwork Fabric
Material Synthetic; Cotton; Natural; Polyamide; Polyester; Linen / Flax
Unlock Full Specs
to access all available technical data

Similar Products

Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric, Heat-Sealable (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Membrane Support; Separators for Secondary Batteries
View Details