Pollack Scrollwork Fabric 2317/02

Description
Color: gold rush Weight: 20 3/8 ounces per linear yard, 631 1/2 grams per linear meter Flammability: CB117E - passes NFPA 260 - class 1 Origin: Italy Notes: REVERSIBLE Designed by Rachel Doriss and the Pollack Studio © 2009 Pollack & Associates
Description
Color: gold rush Weight: 20 3/8 ounces per linear yard, 631 1/2 grams per linear meter Flammability: CB117E - passes NFPA 260 - class 1 Origin: Italy Notes: REVERSIBLE Designed by Rachel Doriss and the Pollack Studio © 2009 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Scrollwork Fabric - 2317/02 - Pollack
New York, NY, USA
Scrollwork Fabric
2317/02
Scrollwork Fabric 2317/02
Color: gold rush Weight: 20 3/8 ounces per linear yard, 631 1/2 grams per linear meter Flammability: CB117E - passes NFPA 260 - class 1 Origin: Italy Notes: REVERSIBLE Designed by Rachel Doriss and the Pollack Studio © 2009 Pollack & Associates

Color: gold rush
Weight: 20 3/8 ounces per linear yard, 631 1/2 grams per linear meter
Flammability: CB117E - passes NFPA 260 - class 1
Origin: Italy
Notes: REVERSIBLE Designed by Rachel Doriss and the Pollack Studio © 2009 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2317/02
Product Name Scrollwork Fabric
Material Synthetic; Cotton; Natural; Polyamide; Polyester; Linen / Flax
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Coated Fiberglass - ARMATEX SF 37 JETSTAR - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Fiberglass; Coated / Sized
Applications Aerospace; Fire
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Synthetic; Fluoropolymer
Thickness 0.0030 to 0.0100 inch (0.0762 to 0.2540 mm)
Width / OD 1.00 to 40.00 inch (25 to 1016 mm)
View Details