Pollack Microcosm Fabric 2315/08

Description
Color: cheetah Weight: 13 5/8 ounces per linear yard, 424 1/8 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by Lauren Valente and the Pollack Studio © 2008 Pollack & Associates
Description
Color: cheetah Weight: 13 5/8 ounces per linear yard, 424 1/8 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by Lauren Valente and the Pollack Studio © 2008 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Microcosm Fabric - 2315/08 - Pollack
New York, NY, USA
Microcosm Fabric
2315/08
Microcosm Fabric 2315/08
Color: cheetah Weight: 13 5/8 ounces per linear yard, 424 1/8 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by Lauren Valente and the Pollack Studio © 2008 Pollack & Associates

Color: cheetah
Weight: 13 5/8 ounces per linear yard, 424 1/8 grams per linear meter
Flammability: CB117E - passes
Origin: USA
Notes: Designed by Lauren Valente and the Pollack Studio © 2008 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2315/08
Product Name Microcosm Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone Coated Fiberglass - ARMATEX® SF 22 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
Features Thermal Insulation
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric, 200–220°C Continuous Use (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Features ChemRes
View Details