Pollack Microcosm Fabric 2315/04

Description
Color: squash Weight: 13 5/8 ounces per linear yard, 424 1/8 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by Lauren Valente and the Pollack Studio © 2008 Pollack & Associates
Description
Color: squash Weight: 13 5/8 ounces per linear yard, 424 1/8 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by Lauren Valente and the Pollack Studio © 2008 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Microcosm Fabric - 2315/04 - Pollack
New York, NY, USA
Microcosm Fabric
2315/04
Microcosm Fabric 2315/04
Color: squash Weight: 13 5/8 ounces per linear yard, 424 1/8 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Designed by Lauren Valente and the Pollack Studio © 2008 Pollack & Associates

Color: squash
Weight: 13 5/8 ounces per linear yard, 424 1/8 grams per linear meter
Flammability: CB117E - passes
Origin: USA
Notes: Designed by Lauren Valente and the Pollack Studio © 2008 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2315/04
Product Name Microcosm Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Synthetic; Fluoropolymer
Thickness 0.0030 to 0.0100 inch (0.0762 to 0.2540 mm)
Width / OD 1.00 to 40.00 inch (25 to 1016 mm)
View Details