Pollack Piastrella Fabric 2307/04

Description
Color: patina Weight: 13 3/4 ounces per linear yard, 425 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: Designed by The Alpha Workshops and the Pollack Studio © 2008 Pollack & Associates
Description
Color: patina Weight: 13 3/4 ounces per linear yard, 425 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: Designed by The Alpha Workshops and the Pollack Studio © 2008 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Piastrella Fabric - 2307/04 - Pollack
New York, NY, USA
Piastrella Fabric
2307/04
Piastrella Fabric 2307/04
Color: patina Weight: 13 3/4 ounces per linear yard, 425 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: Designed by The Alpha Workshops and the Pollack Studio © 2008 Pollack & Associates

Color: patina
Weight: 13 3/4 ounces per linear yard, 425 grams per linear meter
Flammability: CB117E - passes
Origin: Italy
Notes: Designed by The Alpha Workshops and the Pollack Studio © 2008 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2307/04
Product Name Piastrella Fabric
Material Synthetic; Cotton; Natural; Polyester; Acetate; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Biosoluble Ceramic Fiber Paper - CERMEX® PR2300 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Nonwoven
Material Alumina; Quartz / Fused Silica; Ceramic
Applications Fire; Gasket, Insulation
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details