Pollack Piastrella Fabric 2307/03

Description
Color: cappuccino Weight: 13 3/4 ounces per linear yard, 425 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: Designed by The Alpha Workshops and the Pollack Studio © 2008 Pollack & Associates
Description
Color: cappuccino Weight: 13 3/4 ounces per linear yard, 425 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: Designed by The Alpha Workshops and the Pollack Studio © 2008 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Piastrella Fabric - 2307/03 - Pollack
New York, NY, USA
Piastrella Fabric
2307/03
Piastrella Fabric 2307/03
Color: cappuccino Weight: 13 3/4 ounces per linear yard, 425 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: Designed by The Alpha Workshops and the Pollack Studio © 2008 Pollack & Associates

Color: cappuccino
Weight: 13 3/4 ounces per linear yard, 425 grams per linear meter
Flammability: CB117E - passes
Origin: Italy
Notes: Designed by The Alpha Workshops and the Pollack Studio © 2008 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2307/03
Product Name Piastrella Fabric
Material Synthetic; Cotton; Natural; Polyester; Acetate; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Ceramic Coated Silica - ARMATEX® CS 42 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Material Quartz / Fused Silica; Ceramic
Applications Fire; Insulation Pads and Covers, Welding Protection, Thermal Insulation
Features Thermal Insulation
View Details
Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric, Heat-Sealable (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Membrane Support; Separators for Secondary Batteries
View Details