Pollack Tremolo Fabric 2306/04

Description
Color: trombone Weight: 16 3/4 ounces per linear yard, 518 5/8 grams per linear meter Flammability: CB117E - passes Origin: Switzerland Notes: Designed by The Alpha Workshops and the Pollack Studio © 2008 Pollack & Associates
Description
Color: trombone Weight: 16 3/4 ounces per linear yard, 518 5/8 grams per linear meter Flammability: CB117E - passes Origin: Switzerland Notes: Designed by The Alpha Workshops and the Pollack Studio © 2008 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Tremolo Fabric - 2306/04 - Pollack
New York, NY, USA
Tremolo Fabric
2306/04
Tremolo Fabric 2306/04
Color: trombone Weight: 16 3/4 ounces per linear yard, 518 5/8 grams per linear meter Flammability: CB117E - passes Origin: Switzerland Notes: Designed by The Alpha Workshops and the Pollack Studio © 2008 Pollack & Associates

Color: trombone
Weight: 16 3/4 ounces per linear yard, 518 5/8 grams per linear meter
Flammability: CB117E - passes
Origin: Switzerland
Notes: Designed by The Alpha Workshops and the Pollack Studio © 2008 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2306/04
Product Name Tremolo Fabric
Material Synthetic; Cotton; Natural; Polyamide; Polyester; Wool
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Silicone Coated Fiberglass - ARMATEX® SF 60 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
Features Thermal Insulation
View Details
Vinylon Fiber 100% Wet-Laid Nonwoven Fabric - VN - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material PVC / Vinyl
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Synthetic; Fluoropolymer
Thickness 0.0030 to 0.0100 inch (0.0762 to 0.2540 mm)
Width / OD 1.00 to 40.00 inch (25 to 1016 mm)
View Details