Pollack Spring Break Fabric 2292/01

Description
Color: coconut Weight: 15 1/2 ounces per linear yard, 481 3/4 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Indoor + Outdoor Use flow-through foam and nylon thread for outdoor use. Designed by the Pollack Studio © 2007 Pollack & Associates
Description
Color: coconut Weight: 15 1/2 ounces per linear yard, 481 3/4 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Indoor + Outdoor Use flow-through foam and nylon thread for outdoor use. Designed by the Pollack Studio © 2007 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Spring Break Fabric - 2292/01 - Pollack
New York, NY, USA
Spring Break Fabric
2292/01
Spring Break Fabric 2292/01
Color: coconut Weight: 15 1/2 ounces per linear yard, 481 3/4 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: Indoor + Outdoor Use flow-through foam and nylon thread for outdoor use. Designed by the Pollack Studio © 2007 Pollack & Associates

Color: coconut
Weight: 15 1/2 ounces per linear yard, 481 3/4 grams per linear meter
Flammability: CB117E - passes
Origin: USA
Notes: Indoor + Outdoor Use flow-through foam and nylon thread for outdoor use. Designed by the Pollack Studio © 2007 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2292/01
Product Name Spring Break Fabric
Material Synthetic; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Woven Amorphous Silica Cloth - SILTEX® 36-UH - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Welding Protection
View Details
Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric - HOP - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Olefin
Applications Membrane Support; Separators for Secondary Batteries
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Synthetic; Fluoropolymer
Thickness 0.0030 to 0.0100 inch (0.0762 to 0.2540 mm)
Width / OD 1.00 to 40.00 inch (25 to 1016 mm)
View Details