Pollack Prophecy Fabric 2287/01

Description
Color: crystal ball Weight: 14 1/8 ounces per linear yard, 439 3/8 grams per linear meter Flammability: CB117E - passes Origin: France Notes: Designed by the Pollack Studio © 2007 Pollack & Associates
Description
Color: crystal ball Weight: 14 1/8 ounces per linear yard, 439 3/8 grams per linear meter Flammability: CB117E - passes Origin: France Notes: Designed by the Pollack Studio © 2007 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Prophecy Fabric - 2287/01 - Pollack
New York, NY, USA
Prophecy Fabric
2287/01
Prophecy Fabric 2287/01
Color: crystal ball Weight: 14 1/8 ounces per linear yard, 439 3/8 grams per linear meter Flammability: CB117E - passes Origin: France Notes: Designed by the Pollack Studio © 2007 Pollack & Associates

Color: crystal ball
Weight: 14 1/8 ounces per linear yard, 439 3/8 grams per linear meter
Flammability: CB117E - passes
Origin: France
Notes: Designed by the Pollack Studio © 2007 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2287/01
Product Name Prophecy Fabric
Material Synthetic; Cotton; Natural; Polyester; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
Polyester Fiber 100% Wet-Laid Nonwoven Fabric, Ultra-Thin from 5 g/? (TH type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
Thickness 0.0003 to 0.0118 inch (0.0080 to 0.3000 mm)
View Details