Pollack Astrology Fabric 2277/04

Description
Color: Mars Weight: 15 3/8 ounces per linear yard, 477 3/4 grams per linear meter Flammability: CB117E - passes Origin: Switzerland Notes: Designed by Mark Pollack and the Pollack Studio © 2007 Pollack & Associates
Description
Color: Mars Weight: 15 3/8 ounces per linear yard, 477 3/4 grams per linear meter Flammability: CB117E - passes Origin: Switzerland Notes: Designed by Mark Pollack and the Pollack Studio © 2007 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Astrology Fabric - 2277/04 - Pollack
New York, NY, USA
Astrology Fabric
2277/04
Astrology Fabric 2277/04
Color: Mars Weight: 15 3/8 ounces per linear yard, 477 3/4 grams per linear meter Flammability: CB117E - passes Origin: Switzerland Notes: Designed by Mark Pollack and the Pollack Studio © 2007 Pollack & Associates

Color: Mars
Weight: 15 3/8 ounces per linear yard, 477 3/4 grams per linear meter
Flammability: CB117E - passes
Origin: Switzerland
Notes: Designed by Mark Pollack and the Pollack Studio © 2007 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2277/04
Product Name Astrology Fabric
Material Synthetic; Natural; Polyamide; Polyester; Wool
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Woven Amorphous Silica Cloth - SILTEX® 36-UH - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Welding Protection
View Details
Vinylon Fiber 100% Wet-Laid Nonwoven Fabric - VN - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material PVC / Vinyl
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Synthetic; Fluoropolymer
Thickness 0.0030 to 0.0100 inch (0.0762 to 0.2540 mm)
Width / OD 1.00 to 40.00 inch (25 to 1016 mm)
View Details