Pollack Astrology Fabric 2277/02

Description
Color: new moon Weight: 15 3/8 ounces per linear yard, 477 3/4 grams per linear meter Flammability: CB117E - passes Origin: Switzerland Notes: Designed by Mark Pollack and the Pollack Studio © 2007 Pollack & Associates
Description
Color: new moon Weight: 15 3/8 ounces per linear yard, 477 3/4 grams per linear meter Flammability: CB117E - passes Origin: Switzerland Notes: Designed by Mark Pollack and the Pollack Studio © 2007 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Astrology Fabric - 2277/02 - Pollack
New York, NY, USA
Astrology Fabric
2277/02
Astrology Fabric 2277/02
Color: new moon Weight: 15 3/8 ounces per linear yard, 477 3/4 grams per linear meter Flammability: CB117E - passes Origin: Switzerland Notes: Designed by Mark Pollack and the Pollack Studio © 2007 Pollack & Associates

Color: new moon
Weight: 15 3/8 ounces per linear yard, 477 3/4 grams per linear meter
Flammability: CB117E - passes
Origin: Switzerland
Notes: Designed by Mark Pollack and the Pollack Studio © 2007 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2277/02
Product Name Astrology Fabric
Material Synthetic; Natural; Polyamide; Polyester; Wool
Unlock Full Specs
to access all available technical data

Similar Products

Heat Resistant Fiberglass Textiles - HYTEX® 1400 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Braided; Woven; Knitted; Sleeving or Wraps
Material EGlass; Fiberglass
Applications Chemical; Fire; Gasket, Insulation
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Vinylon Fiber 100% Wet-Laid Nonwoven Fabric - VN - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material PVC / Vinyl
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details