Pollack Cascade Fabric 2276/03

Description
Color: weeping willow Weight: 12 7/8 ounces per linear yard, 398 1/8 grams per linear meter Flammability: CB117E - passes Origin: Switzerland Notes: Designed by Lauren Valente and the Pollack Studio © 2007 Pollack & Associates
Description
Color: weeping willow Weight: 12 7/8 ounces per linear yard, 398 1/8 grams per linear meter Flammability: CB117E - passes Origin: Switzerland Notes: Designed by Lauren Valente and the Pollack Studio © 2007 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Cascade Fabric - 2276/03 - Pollack
New York, NY, USA
Cascade Fabric
2276/03
Cascade Fabric 2276/03
Color: weeping willow Weight: 12 7/8 ounces per linear yard, 398 1/8 grams per linear meter Flammability: CB117E - passes Origin: Switzerland Notes: Designed by Lauren Valente and the Pollack Studio © 2007 Pollack & Associates

Color: weeping willow
Weight: 12 7/8 ounces per linear yard, 398 1/8 grams per linear meter
Flammability: CB117E - passes
Origin: Switzerland
Notes: Designed by Lauren Valente and the Pollack Studio © 2007 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2276/03
Product Name Cascade Fabric
Material Synthetic; Natural; Polyester; Linen / Flax
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone Coated Fabrics and Textiles - ARMATEX® SS 28 - Mid-Mountain Materials, Inc.
Specs
Material Ceramic
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
Features Thermal Insulation
View Details
Dimensionally Stable Polyester Nonwoven Fabric for Membrane Supports and Tape Base (TH type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
Thickness 0.0003 to 0.0118 inch (0.0080 to 0.3000 mm)
View Details