Pollack Cascade Fabric 2276/02

Description
Color: sweetgrass Weight: 12 7/8 ounces per linear yard, 398 1/8 grams per linear meter Flammability: CB117E - passes Origin: Switzerland Notes: Designed by Lauren Valente and the Pollack Studio © 2007 Pollack & Associates
Description
Color: sweetgrass Weight: 12 7/8 ounces per linear yard, 398 1/8 grams per linear meter Flammability: CB117E - passes Origin: Switzerland Notes: Designed by Lauren Valente and the Pollack Studio © 2007 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Cascade Fabric - 2276/02 - Pollack
New York, NY, USA
Cascade Fabric
2276/02
Cascade Fabric 2276/02
Color: sweetgrass Weight: 12 7/8 ounces per linear yard, 398 1/8 grams per linear meter Flammability: CB117E - passes Origin: Switzerland Notes: Designed by Lauren Valente and the Pollack Studio © 2007 Pollack & Associates

Color: sweetgrass
Weight: 12 7/8 ounces per linear yard, 398 1/8 grams per linear meter
Flammability: CB117E - passes
Origin: Switzerland
Notes: Designed by Lauren Valente and the Pollack Studio © 2007 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2276/02
Product Name Cascade Fabric
Material Synthetic; Natural; Polyester; Linen / Flax
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric, Heat-Sealable (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Membrane Support; Separators for Secondary Batteries
View Details