Pollack Hmong Check Fabric 2275/04

Description
Color: tatami Weight: 12 5/8 ounces per linear yard, 390 3/8 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: REVERSIBLE Designed by Rachel Doriss and the Pollack Studio © 2007 Pollack & Associates
Description
Color: tatami Weight: 12 5/8 ounces per linear yard, 390 3/8 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: REVERSIBLE Designed by Rachel Doriss and the Pollack Studio © 2007 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Hmong Check Fabric - 2275/04 - Pollack
New York, NY, USA
Hmong Check Fabric
2275/04
Hmong Check Fabric 2275/04
Color: tatami Weight: 12 5/8 ounces per linear yard, 390 3/8 grams per linear meter Flammability: CB117E - passes Origin: USA Notes: REVERSIBLE Designed by Rachel Doriss and the Pollack Studio © 2007 Pollack & Associates

Color: tatami
Weight: 12 5/8 ounces per linear yard, 390 3/8 grams per linear meter
Flammability: CB117E - passes
Origin: USA
Notes: REVERSIBLE Designed by Rachel Doriss and the Pollack Studio © 2007 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2275/04
Product Name Hmong Check Fabric
Material Synthetic; Cotton; Natural; Polyamide; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
Heat Resistant Kevlar® Textiles - HYTEX® 400 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Braided; Woven; Knitted; Sleeving or Wraps
Material Synthetic; Aramid
Applications Chemical; Fire; Gasket, Insulation
View Details
PVA (Polyvinyl Alcohol) Fiber 100% Wet-Laid Nonwoven Fabric, Alkali-Resistant (VN type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
Thickness 0.0020 to 0.0118 inch (0.0500 to 0.3000 mm)
View Details