Pollack Diamondieu Fabric 2269/06

Description
Color: heath Weight: 21 1/4 ounces per linear yard, 658 1/4 grams per linear meter Flammability: CB117E - passes Origin: Switzerland Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2006 Pollack & Associates
Description
Color: heath Weight: 21 1/4 ounces per linear yard, 658 1/4 grams per linear meter Flammability: CB117E - passes Origin: Switzerland Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2006 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Diamondieu Fabric - 2269/06 - Pollack
New York, NY, USA
Diamondieu Fabric
2269/06
Diamondieu Fabric 2269/06
Color: heath Weight: 21 1/4 ounces per linear yard, 658 1/4 grams per linear meter Flammability: CB117E - passes Origin: Switzerland Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2006 Pollack & Associates

Color: heath
Weight: 21 1/4 ounces per linear yard, 658 1/4 grams per linear meter
Flammability: CB117E - passes
Origin: Switzerland
Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2006 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2269/06
Product Name Diamondieu Fabric
Material Synthetic; Polyester; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric, 200–220°C Continuous Use (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Features ChemRes
View Details