Pollack Diamondieu Fabric 2269/01

Description
Color: gold dust Weight: 21 1/4 ounces per linear yard, 658 1/4 grams per linear meter Flammability: CB117E - passes Origin: Switzerland Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2006 Pollack & Associates
Description
Color: gold dust Weight: 21 1/4 ounces per linear yard, 658 1/4 grams per linear meter Flammability: CB117E - passes Origin: Switzerland Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2006 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Diamondieu Fabric - 2269/01 - Pollack
New York, NY, USA
Diamondieu Fabric
2269/01
Diamondieu Fabric 2269/01
Color: gold dust Weight: 21 1/4 ounces per linear yard, 658 1/4 grams per linear meter Flammability: CB117E - passes Origin: Switzerland Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2006 Pollack & Associates

Color: gold dust
Weight: 21 1/4 ounces per linear yard, 658 1/4 grams per linear meter
Flammability: CB117E - passes
Origin: Switzerland
Notes: The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2006 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2269/01
Product Name Diamondieu Fabric
Material Synthetic; Polyester; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Neoprene Coated Fiberglass - ARMATEX® NF 10 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Welding Protection
Features Thermal Insulation
View Details
Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric - HOP - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Olefin
Applications Membrane Support; Separators for Secondary Batteries
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Synthetic; Fluoropolymer
Thickness 0.0030 to 0.0100 inch (0.0762 to 0.2540 mm)
Width / OD 1.00 to 40.00 inch (25 to 1016 mm)
View Details