Pollack Tiki Fabric 2251/03

Description
Color: brandy Weight: 7 1/4 ounces per linear yard, 224 3/4 grams per linear meter Flammability: CB117E - passes Origin: Switzerland Notes: Designed by Rachel Doriss and the Pollack Studio © 2005 Pollack & Associates
Description
Color: brandy Weight: 7 1/4 ounces per linear yard, 224 3/4 grams per linear meter Flammability: CB117E - passes Origin: Switzerland Notes: Designed by Rachel Doriss and the Pollack Studio © 2005 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Tiki Fabric - 2251/03 - Pollack
New York, NY, USA
Tiki Fabric
2251/03
Tiki Fabric 2251/03
Color: brandy Weight: 7 1/4 ounces per linear yard, 224 3/4 grams per linear meter Flammability: CB117E - passes Origin: Switzerland Notes: Designed by Rachel Doriss and the Pollack Studio © 2005 Pollack & Associates

Color: brandy
Weight: 7 1/4 ounces per linear yard, 224 3/4 grams per linear meter
Flammability: CB117E - passes
Origin: Switzerland
Notes: Designed by Rachel Doriss and the Pollack Studio © 2005 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2251/03
Product Name Tiki Fabric
Material Synthetic; Cotton; Natural; Polyester; Wool
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Nanofiber Composite Nonwoven Fabric -  - HIROSE PAPER MFG. CO., LTD.
HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
View Details