Pollack Zither Fabric 2250/06

Description
Color: black coffee Weight: 38 1/8 ounces per linear yard, 1180 1/4 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: REVERSIBLE The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2005 Pollack & Associates
Description
Color: black coffee Weight: 38 1/8 ounces per linear yard, 1180 1/4 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: REVERSIBLE The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2005 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Zither Fabric - 2250/06 - Pollack
New York, NY, USA
Zither Fabric
2250/06
Zither Fabric 2250/06
Color: black coffee Weight: 38 1/8 ounces per linear yard, 1180 1/4 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: REVERSIBLE The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2005 Pollack & Associates

Color: black coffee
Weight: 38 1/8 ounces per linear yard, 1180 1/4 grams per linear meter
Flammability: CB117E - passes
Origin: Italy
Notes: REVERSIBLE The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2005 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2250/06
Product Name Zither Fabric
Material Synthetic; Cotton; Natural; Polyester; Linen / Flax
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone Coated Aromatic Polyamide -  - Mid-Mountain Materials, Inc.
Specs
Material Synthetic; Polyamide
Applications Aerospace; Automotive / Transportation; Chemical; Nuclear Settings, Machining, Painting, Foundry Work, Surface Treatment, Food Industries
Features Thermal Insulation; Weather Resistant
View Details
PVA (Polyvinyl Alcohol) Fiber 100% Wet-Laid Nonwoven Fabric, Alkali-Resistant (VN type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
Thickness 0.0020 to 0.0118 inch (0.0500 to 0.3000 mm)
View Details