Pollack Zither Fabric 2250/03

Description
Color: mocha Weight: 38 1/8 ounces per linear yard, 1180 1/4 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: REVERSIBLE The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2005 Pollack & Associates
Description
Color: mocha Weight: 38 1/8 ounces per linear yard, 1180 1/4 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: REVERSIBLE The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2005 Pollack & Associates

Suppliers

Company
Product
Description
Supplier Links
Zither Fabric - 2250/03 - Pollack
New York, NY, USA
Zither Fabric
2250/03
Zither Fabric 2250/03
Color: mocha Weight: 38 1/8 ounces per linear yard, 1180 1/4 grams per linear meter Flammability: CB117E - passes Origin: Italy Notes: REVERSIBLE The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2005 Pollack & Associates

Color: mocha
Weight: 38 1/8 ounces per linear yard, 1180 1/4 grams per linear meter
Flammability: CB117E - passes
Origin: Italy
Notes: REVERSIBLE The color effect changes with direction; apply consistently. Designed by the Pollack Studio © 2005 Pollack & Associates

Supplier's Site

Technical Specifications

  Pollack
Product Category Industrial Fabrics
Product Number 2250/03
Product Name Zither Fabric
Material Synthetic; Cotton; Natural; Polyester; Linen / Flax
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Synthetic; Fluoropolymer
Thickness 0.0030 to 0.0100 inch (0.0762 to 0.2540 mm)
Width / OD 1.00 to 40.00 inch (25 to 1016 mm)
View Details
SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Intumescent / Silicone Coated Fiberglass - ARMATEX® SIF 24 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass; Coated / Sized
Features Thermal Insulation
Thickness 0.0240 inch (0.6096 mm)
View Details
Polyester Fiber 100% Wet-Laid Nonwoven Fabric - TH - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Polyester
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
View Details